Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064926-ILD1615-2
Mounting: SMD (SMT)
Number of Channels: 2
Number of Pins: 8
Isolation Voltage: 5.3 kV
Current Transfer Ratio: 125 %
Output Voltage: 70 V
Input Current: 1 mA
Categories: OEM Parts(F-I)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 400 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064926-ILD1615-2 |
| Product Name | OEM Parts - OEM Parts (F - I) - ILD1615-2 |