Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - ILD1615-1 ILD1615-1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064925-ILD1615-1 Mounting: SMD (SMT) Number of Channels: 2 Number of Pins: 8 Isolation Voltage: 5.3 kV Current Transfer Ratio: 80 % Output Voltage: 70 V Input Current: 1 mA Categories: OEM Parts(F-I) Case / Package: PDIP Alternative Parts (Cross-Reference): ILD1615-1ILD16151; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 400 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 100 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064925-ILD1615-1 Mounting: SMD (SMT) Number of Channels: 2 Number of Pins: 8 Isolation Voltage: 5.3 kV Current Transfer Ratio: 80 % Output Voltage: 70 V Input Current: 1 mA Categories: OEM Parts(F-I) Case / Package: PDIP Alternative Parts (Cross-Reference): ILD1615-1ILD16151; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 400 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 100 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ILD1615-1 - 1064925-ILD1615-1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ILD1615-1
1064925-ILD1615-1
OEM Parts - OEM Parts (F - I) - ILD1615-1 1064925-ILD1615-1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064925-ILD1615-1 Mounting: SMD (SMT) Number of Channels: 2 Number of Pins: 8 Isolation Voltage: 5.3 kV Current Transfer Ratio: 80 % Output Voltage: 70 V Input Current: 1 mA Categories: OEM Parts(F-I) Case / Package: PDIP Alternative Parts (Cross-Reference): ILD1615-1ILD16151; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 400 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 100 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064925-ILD1615-1
Mounting: SMD (SMT)
Number of Channels: 2
Number of Pins: 8
Isolation Voltage: 5.3 kV
Current Transfer Ratio: 80 %
Output Voltage: 70 V
Input Current: 1 mA
Categories: OEM Parts(F-I)
Case / Package: PDIP
Alternative Parts (Cross-Reference): ILD1615-1ILD16151;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 400 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 100 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1064925-ILD1615-1
Product Name OEM Parts - OEM Parts (F - I) - ILD1615-1
Package Type SOT3; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7313Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers