The ILD1207T is a dual-channel optocoupler with a gallium arsenide infrared LED and silicon NPN phototransistor output, packaged in an SOIC-8 surface mount form measuring 6.1 mm. It provides 4000 V RMS isolation and offers a collector-emitter breakdown voltage of 70 V, with a continuous forward current rating of 30 mA per channel. The device operates from -55 °C to +110 °C and meets UL/cUL 1577 and DIN EN 60747-5-5 (VDE 0884) agency approvals. The current transfer ratio ranges from 100% to 200% at 10 mA input current and 5 V collector-emitter voltage.
2-Ch 4kV SOIC Optocoupler, 70V VCEO, 30mA IF Product overview: ILD1207T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 70V, 30mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 70V, 30mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD1207T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ILD1207T |
| Product Name | 4kV 70V 30mA SOIC Bipolar Transistor |
| PD | 300 milliwatts |