Vishay Intertechnology, Inc. 4kV 70V 10mA SOIC Bipolar Transistor ILD1206T

Description
2-Ch 4kV SOIC Optocoupler, 70V VCEO, 10mA IF Product overview: ILD1206T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 70V, 10mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 70V, 10mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD1206T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 4kV SOIC Optocoupler, 70V VCEO, 10mA IF Product overview: ILD1206T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 70V, 10mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 70V, 10mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD1206T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4kV 70V 10mA SOIC Bipolar Transistor
903-ILD1206T
4kV 70V 10mA SOIC Bipolar Transistor 903-ILD1206T
2-Ch 4kV SOIC Optocoupler, 70V VCEO, 10mA IF Product overview: ILD1206T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 70V, 10mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 70V, 10mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD1206T can be used for catalog matching and distributor lookup.

2-Ch 4kV SOIC Optocoupler, 70V VCEO, 10mA IF Product overview: ILD1206T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 70V, 10mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 70V, 10mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD1206T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ILD1206T - 874525-ILD1206T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD1206T
874525-ILD1206T
Optoisolators - Transistor, Photovoltaic Output - ILD1206T 874525-ILD1206T
Manufacturer: Vishay Win Source Part Number: 874525-ILD1206T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ILD1206 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 874525-ILD1206T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ILD1206
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-ILD1206T 874525-ILD1206T
Product Name 4kV 70V 10mA SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ILD1206T
PD 300 milliwatts
Unlock Full Specs
to access all available technical data