Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - ILD1205T ILD1205T

Description
Manufacturer: Vishay Win Source Part Number: 874524-ILD1205T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ILD1205 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874524-ILD1205T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ILD1205 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD1205T - 874524-ILD1205T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD1205T
874524-ILD1205T
Optoisolators - Transistor, Photovoltaic Output - ILD1205T 874524-ILD1205T
Manufacturer: Vishay Win Source Part Number: 874524-ILD1205T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ILD1205 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 874524-ILD1205T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ILD1205
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Dual 4KV Bipolar Transistor
903-ILD1205T
Dual 4KV Bipolar Transistor 903-ILD1205T
OPTOISO 4KV 2CH TRANS 8SOIC Product overview: ILD1205T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 4KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD1205T can be used for catalog matching and distributor lookup.

OPTOISO 4KV 2CH TRANS 8SOIC Product overview: ILD1205T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 4KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD1205T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 874524-ILD1205T 903-ILD1205T
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD1205T Dual 4KV Bipolar Transistor
Package Type SOT3; 8-SOIC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data