Vishay Intertechnology, Inc. INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ERR22K

Description
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ERR22K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ERR22K
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ERR22K
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILC0805ERR22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ERR22K-ND
Fixed Inductors ILC0805ERR22K-ND
220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)

220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0805ERR22K ILC0805ERR22K-ND
Product Name INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.2200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details