Vishay Intertechnology, Inc. INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ERR22J

Description
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ERR22J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ERR22J
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ERR22J
INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0805ERR22J
Product Name INDUCTOR CER 220NH 0805 220nH 300mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 12 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
Surface Mount Inductors - 2567711P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
DCR 2 ohms
Rated DC Current 200 milliamps
View Details
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details