Vishay Intertechnology, Inc. INDUCTOR CER 180NH 0805 180nH 300mA - - Ceramic ¦10% Unshielded 1.1 Ohm Max 13 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ERR18K

Description
INDUCTOR CER 180NH 0805 180nH 300mA - - Ceramic ¦10% Unshielded 1.1 Ohm Max 13 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 180NH 0805 180nH 300mA - - Ceramic ¦10% Unshielded 1.1 Ohm Max 13 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 180NH 0805 180nH 300mA - - Ceramic ¦10% Unshielded 1.1 Ohm Max 13 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ERR18K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 180NH 0805 180nH 300mA - - Ceramic ¦10% Unshielded 1.1 Ohm Max 13 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ERR18K
INDUCTOR CER 180NH 0805 180nH 300mA - - Ceramic ¦10% Unshielded 1.1 Ohm Max 13 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ERR18K
INDUCTOR CER 180NH 0805 180nH 300mA - - Ceramic ¦10% Unshielded 1.1 Ohm Max 13 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 180NH 0805 180nH 300mA - - Ceramic ¦10% Unshielded 1.1 Ohm Max 13 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0805ERR18K
Product Name INDUCTOR CER 180NH 0805 180nH 300mA - - Ceramic ¦10% Unshielded 1.1 Ohm Max 13 @ 50MHz 500MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Inductance Range 0.0022 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 118-CE0603G-2N0PTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
DCR 0.2000 ohms
View Details