Vishay Intertechnology, Inc. Fixed Inductors ILC0805ERR12J

Description
120nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ERR12J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ERR12J-ND
Fixed Inductors ILC0805ERR12J-ND
120nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0805 (2012 Metric)

120nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 120NH 0805 120nH 300mA - - Ceramic ¦5% Unshielded 950 mOhm Max 13 @ 50MHz 600MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ERR12J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 120NH 0805 120nH 300mA - - Ceramic ¦5% Unshielded 950 mOhm Max 13 @ 50MHz 600MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ERR12J
INDUCTOR CER 120NH 0805 120nH 300mA - - Ceramic ¦5% Unshielded 950 mOhm Max 13 @ 50MHz 600MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ERR12J
INDUCTOR CER 120NH 0805 120nH 300mA - - Ceramic ¦5% Unshielded 950 mOhm Max 13 @ 50MHz 600MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 120NH 0805 120nH 300mA - - Ceramic ¦5% Unshielded 950 mOhm Max 13 @ 50MHz 600MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ERR12J-ND ILC0805ERR12J
Product Name Fixed Inductors INDUCTOR CER 120NH 0805 120nH 300mA - - Ceramic ¦5% Unshielded 950 mOhm Max 13 @ 50MHz 600MHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details