Vishay Intertechnology, Inc. INDUCTOR CER 6.8NH 0805 6.8nH 300mA - - Ceramic ¦10% Unshielded 250 mOhm Max 15 @ 100MHz 3.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER6N8K

Description
INDUCTOR CER 6.8NH 0805 6.8nH 300mA - - Ceramic ¦10% Unshielded 250 mOhm Max 15 @ 100MHz 3.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR CER 6.8NH 0805 6.8nH 300mA - - Ceramic ¦10% Unshielded 250 mOhm Max 15 @ 100MHz 3.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 6.8NH 0805 6.8nH 300mA - - Ceramic ¦10% Unshielded 250 mOhm Max 15 @ 100MHz 3.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER6N8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 6.8NH 0805 6.8nH 300mA - - Ceramic ¦10% Unshielded 250 mOhm Max 15 @ 100MHz 3.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER6N8K
INDUCTOR CER 6.8NH 0805 6.8nH 300mA - - Ceramic ¦10% Unshielded 250 mOhm Max 15 @ 100MHz 3.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER6N8K
INDUCTOR CER 6.8NH 0805 6.8nH 300mA - - Ceramic ¦10% Unshielded 250 mOhm Max 15 @ 100MHz 3.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 6.8NH 0805 6.8nH 300mA - - Ceramic ¦10% Unshielded 250 mOhm Max 15 @ 100MHz 3.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILC0805ER6N8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER6N8K-ND
Fixed Inductors ILC0805ER6N8K-ND
6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0805ER6N8K ILC0805ER6N8K-ND
Product Name INDUCTOR CER 6.8NH 0805 6.8nH 300mA - - Ceramic ¦10% Unshielded 250 mOhm Max 15 @ 100MHz 3.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0068 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details