Vishay Intertechnology, Inc. INDUCTOR CER 3.3NH 0805 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 130 mOhm Max 12 @ 100MHz 5.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER3N3S

Description
INDUCTOR CER 3.3NH 0805 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 130 mOhm Max 12 @ 100MHz 5.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 3.3NH 0805 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 130 mOhm Max 12 @ 100MHz 5.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 3.3NH 0805 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 130 mOhm Max 12 @ 100MHz 5.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER3N3S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 3.3NH 0805 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 130 mOhm Max 12 @ 100MHz 5.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER3N3S
INDUCTOR CER 3.3NH 0805 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 130 mOhm Max 12 @ 100MHz 5.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER3N3S
INDUCTOR CER 3.3NH 0805 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 130 mOhm Max 12 @ 100MHz 5.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 3.3NH 0805 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 130 mOhm Max 12 @ 100MHz 5.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0805ER3N3S
Product Name INDUCTOR CER 3.3NH 0805 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 130 mOhm Max 12 @ 100MHz 5.5GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 118-CE0603M-18NJTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
View Details