Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER33NK

Description
33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER33NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER33NK-ND
Fixed Inductors ILC0805ER33NK-ND
33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)

33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 33NH 0805 33nH 300mA - - Ceramic ¦10% Unshielded 600 mOhm Max 18 @ 100MHz 1.2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER33NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 33NH 0805 33nH 300mA - - Ceramic ¦10% Unshielded 600 mOhm Max 18 @ 100MHz 1.2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER33NK
INDUCTOR CER 33NH 0805 33nH 300mA - - Ceramic ¦10% Unshielded 600 mOhm Max 18 @ 100MHz 1.2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER33NK
INDUCTOR CER 33NH 0805 33nH 300mA - - Ceramic ¦10% Unshielded 600 mOhm Max 18 @ 100MHz 1.2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 33NH 0805 33nH 300mA - - Ceramic ¦10% Unshielded 600 mOhm Max 18 @ 100MHz 1.2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER33NK-ND ILC0805ER33NK
Product Name Fixed Inductors INDUCTOR CER 33NH 0805 33nH 300mA - - Ceramic ¦10% Unshielded 600 mOhm Max 18 @ 100MHz 1.2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details