Vishay Intertechnology, Inc. INDUCTOR CER 2.2NH 0805 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER2N2S

Description
INDUCTOR CER 2.2NH 0805 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR CER 2.2NH 0805 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 2.2NH 0805 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER2N2S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 2.2NH 0805 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER2N2S
INDUCTOR CER 2.2NH 0805 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER2N2S
INDUCTOR CER 2.2NH 0805 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 2.2NH 0805 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILC0805ER2N2S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER2N2S-ND
Fixed Inductors ILC0805ER2N2S-ND
2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0805ER2N2S ILC0805ER2N2S-ND
Product Name INDUCTOR CER 2.2NH 0805 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0022 microH
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details