Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER27NJ

Description
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER27NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER27NJ-ND
Fixed Inductors ILC0805ER27NJ-ND
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER27NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER27NJ
INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER27NJ
INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER27NJ-ND ILC0805ER27NJ
Product Name Fixed Inductors INDUCTOR CER 27NH 0805 27nH 300mA - - Ceramic ¦5% Unshielded 550 mOhm Max 18 @ 100MHz 1.3GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details