INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
22nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0805 (2012 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ILC0805ER22NJ | ILC0805ER22NJ-ND |
| Product Name | INDUCTOR CER 22NH 0805 22nH 300mA - - Ceramic ¦5% Unshielded 500 mOhm Max 18 @ 100MHz 1.4GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | High Frequency | |
| Inductance Range | 0.0220 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.5000 ohms | 0.5000 ohms |
| Rated DC Current | 300 milliamps |