1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)
INDUCTOR CER 1.5NH 0805 1.5nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ILC0805ER1N5S-ND | ILC0805ER1N5S |
| Product Name | Fixed Inductors | INDUCTOR CER 1.5NH 0805 1.5nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ceramic | |
| Configuration | Fixed |