Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER18NK

Description
18nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER18NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER18NK-ND
Fixed Inductors ILC0805ER18NK-ND
18nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0805 (2012 Metric)

18nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 18NH 0805 18nH 300mA - - Ceramic ¦10% Unshielded 450 mOhm Max 15 @ 100MHz 1.7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER18NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 18NH 0805 18nH 300mA - - Ceramic ¦10% Unshielded 450 mOhm Max 15 @ 100MHz 1.7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER18NK
INDUCTOR CER 18NH 0805 18nH 300mA - - Ceramic ¦10% Unshielded 450 mOhm Max 15 @ 100MHz 1.7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER18NK
INDUCTOR CER 18NH 0805 18nH 300mA - - Ceramic ¦10% Unshielded 450 mOhm Max 15 @ 100MHz 1.7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 18NH 0805 18nH 300mA - - Ceramic ¦10% Unshielded 450 mOhm Max 15 @ 100MHz 1.7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER18NK-ND ILC0805ER18NK
Product Name Fixed Inductors INDUCTOR CER 18NH 0805 18nH 300mA - - Ceramic ¦10% Unshielded 450 mOhm Max 15 @ 100MHz 1.7GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers