Vishay Intertechnology, Inc. Fixed Inductors ILC0805ER12NJ

Description
12nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0805ER12NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0805ER12NJ-ND
Fixed Inductors ILC0805ER12NJ-ND
12nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0805 (2012 Metric)

12nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦5% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILC0805ER12NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦5% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILC0805ER12NJ
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦5% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILC0805ER12NJ
INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦5% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦5% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0805ER12NJ-ND ILC0805ER12NJ
Product Name Fixed Inductors INDUCTOR CER 12NH 0805 12nH 300mA - - Ceramic ¦5% Unshielded 350 mOhm Max 15 @ 100MHz 2GHz High Frequency Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Surface Mount Inductors - 2567569 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details