Vishay Intertechnology, Inc. INDUCTOR CER 180NH 0603 180nH 300mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 50MHz 600MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR18K

Description
INDUCTOR CER 180NH 0603 180nH 300mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 50MHz 600MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 180NH 0603 180nH 300mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 50MHz 600MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 180NH 0603 180nH 300mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 50MHz 600MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ERR18K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 180NH 0603 180nH 300mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 50MHz 600MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ERR18K
INDUCTOR CER 180NH 0603 180nH 300mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 50MHz 600MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR18K
INDUCTOR CER 180NH 0603 180nH 300mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 50MHz 600MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 180NH 0603 180nH 300mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 50MHz 600MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ERR18K
Product Name INDUCTOR CER 180NH 0603 180nH 300mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 50MHz 600MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469843 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1800 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details