Vishay Intertechnology, Inc. Fixed Inductors ILC0603ERR18J

Description
180nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ERR18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ERR18J-ND
Fixed Inductors ILC0603ERR18J-ND
180nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0603 (1608 Metric)

180nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 300MA 1.3OHM Inductor and Choke - 71-ILC0603ERR18J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1.3OHM Inductor and Choke
71-ILC0603ERR18J
SMD 300MA 1.3OHM Inductor and Choke 71-ILC0603ERR18J
FIXED IND 180NH 300MA 1.3OHM SMD Product overview: ILC0603ERR18J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILC0603ERR18J can be used for catalog matching and distributor lookup.

FIXED IND 180NH 300MA 1.3OHM SMD Product overview: ILC0603ERR18J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILC0603ERR18J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1339838-ILC0603ERR18J - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1339838-ILC0603ERR18J
Inductors, Coils, Chokes - Fixed Inductors 1339838-ILC0603ERR18J
Win Source Part Number: 1339838-ILC0603ERR18 J Category: Inductors, Coils, Chokes - Fixed Inductors Series: ILC-0603 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 180 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 400MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale

Win Source Part Number: 1339838-ILC0603ERR18J
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: ILC-0603
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 180 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 400MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ERR18J-ND 71-ILC0603ERR18J 1339838-ILC0603ERR18J
Product Name Fixed Inductors SMD 300MA 1.3OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details