Vishay Intertechnology, Inc. INDUCTOR CER 150NH 0603 150nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 700MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR15K

Description
INDUCTOR CER 150NH 0603 150nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 700MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 150NH 0603 150nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 700MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 150NH 0603 150nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 700MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ERR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 150NH 0603 150nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 700MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ERR15K
INDUCTOR CER 150NH 0603 150nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 700MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR15K
INDUCTOR CER 150NH 0603 150nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 700MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 150NH 0603 150nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 700MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ERR15K
Product Name INDUCTOR CER 150NH 0603 150nH 300mA - - Ceramic ¦10% Unshielded 1.2 Ohm Max 8 @ 50MHz 700MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application High Frequency
View Details