Vishay Intertechnology, Inc. Fixed Inductors ILC0603ERR12J

Description
120nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ERR12J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ERR12J-ND
Fixed Inductors ILC0603ERR12J-ND
120nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

120nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ILC0603ERR12J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details