Vishay Intertechnology, Inc. INDUCTOR CER 100NH 0603 100nH 300mA - - Ceramic ¦10% Unshielded 1 Ohm Max 12 @ 100MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR10K

Description
INDUCTOR CER 100NH 0603 100nH 300mA - - Ceramic ¦10% Unshielded 1 Ohm Max 12 @ 100MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 100NH 0603 100nH 300mA - - Ceramic ¦10% Unshielded 1 Ohm Max 12 @ 100MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 100NH 0603 100nH 300mA - - Ceramic ¦10% Unshielded 1 Ohm Max 12 @ 100MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ERR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 100NH 0603 100nH 300mA - - Ceramic ¦10% Unshielded 1 Ohm Max 12 @ 100MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ERR10K
INDUCTOR CER 100NH 0603 100nH 300mA - - Ceramic ¦10% Unshielded 1 Ohm Max 12 @ 100MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ERR10K
INDUCTOR CER 100NH 0603 100nH 300mA - - Ceramic ¦10% Unshielded 1 Ohm Max 12 @ 100MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 100NH 0603 100nH 300mA - - Ceramic ¦10% Unshielded 1 Ohm Max 12 @ 100MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ERR10K
Product Name INDUCTOR CER 100NH 0603 100nH 300mA - - Ceramic ¦10% Unshielded 1 Ohm Max 12 @ 100MHz 800MHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0051 microH
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Ceramic Core Wirewound Chip Inductors - CI Series - RCD Components, Inc.
Specs
Technology Wirewound
Core Material Ceramic; Ferrite (optional feature)
Application High Frequency
View Details