Vishay Intertechnology, Inc. INDUCTOR CER 82NH 0603 82nH 300mA - - Ceramic ¦10% Unshielded 950 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER82NK

Description
INDUCTOR CER 82NH 0603 82nH 300mA - - Ceramic ¦10% Unshielded 950 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 82NH 0603 82nH 300mA - - Ceramic ¦10% Unshielded 950 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 82NH 0603 82nH 300mA - - Ceramic ¦10% Unshielded 950 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER82NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 82NH 0603 82nH 300mA - - Ceramic ¦10% Unshielded 950 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER82NK
INDUCTOR CER 82NH 0603 82nH 300mA - - Ceramic ¦10% Unshielded 950 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER82NK
INDUCTOR CER 82NH 0603 82nH 300mA - - Ceramic ¦10% Unshielded 950 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 82NH 0603 82nH 300mA - - Ceramic ¦10% Unshielded 950 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ER82NK
Product Name INDUCTOR CER 82NH 0603 82nH 300mA - - Ceramic ¦10% Unshielded 950 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
View Details