Vishay Intertechnology, Inc. INDUCTOR CER 6.8NH 0603 6.8nH 300mA - - Ceramic ¦10% Unshielded 220 mOhm Max 10 @ 100MHz 3.6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER6N8K

Description
INDUCTOR CER 6.8NH 0603 6.8nH 300mA - - Ceramic ¦10% Unshielded 220 mOhm Max 10 @ 100MHz 3.6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 6.8NH 0603 6.8nH 300mA - - Ceramic ¦10% Unshielded 220 mOhm Max 10 @ 100MHz 3.6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 6.8NH 0603 6.8nH 300mA - - Ceramic ¦10% Unshielded 220 mOhm Max 10 @ 100MHz 3.6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER6N8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 6.8NH 0603 6.8nH 300mA - - Ceramic ¦10% Unshielded 220 mOhm Max 10 @ 100MHz 3.6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER6N8K
INDUCTOR CER 6.8NH 0603 6.8nH 300mA - - Ceramic ¦10% Unshielded 220 mOhm Max 10 @ 100MHz 3.6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER6N8K
INDUCTOR CER 6.8NH 0603 6.8nH 300mA - - Ceramic ¦10% Unshielded 220 mOhm Max 10 @ 100MHz 3.6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 6.8NH 0603 6.8nH 300mA - - Ceramic ¦10% Unshielded 220 mOhm Max 10 @ 100MHz 3.6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ER6N8K
Product Name INDUCTOR CER 6.8NH 0603 6.8nH 300mA - - Ceramic ¦10% Unshielded 220 mOhm Max 10 @ 100MHz 3.6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Inductance Range 0.0036 microH
DCR 0.1500 ohms
Rated DC Current 700 milliamps
View Details
SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application General Purpose
View Details