Vishay Intertechnology, Inc. INDUCTOR CER 68NH 0603 68nH 300mA - - Ceramic ¦10% Unshielded 850 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER68NK

Description
INDUCTOR CER 68NH 0603 68nH 300mA - - Ceramic ¦10% Unshielded 850 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 68NH 0603 68nH 300mA - - Ceramic ¦10% Unshielded 850 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 68NH 0603 68nH 300mA - - Ceramic ¦10% Unshielded 850 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER68NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 68NH 0603 68nH 300mA - - Ceramic ¦10% Unshielded 850 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER68NK
INDUCTOR CER 68NH 0603 68nH 300mA - - Ceramic ¦10% Unshielded 850 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER68NK
INDUCTOR CER 68NH 0603 68nH 300mA - - Ceramic ¦10% Unshielded 850 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 68NH 0603 68nH 300mA - - Ceramic ¦10% Unshielded 850 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ER68NK
Product Name INDUCTOR CER 68NH 0603 68nH 300mA - - Ceramic ¦10% Unshielded 850 mOhm Max 12 @ 100MHz 1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0180 microH
View Details
High-Reliability Chip Inductor - ML336RAD2N5JLZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0025 microH
View Details