Vishay Intertechnology, Inc. INDUCTOR CER 47NH 0603 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER47NK

Description
INDUCTOR CER 47NH 0603 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 47NH 0603 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 47NH 0603 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER47NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 47NH 0603 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER47NK
INDUCTOR CER 47NH 0603 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER47NK
INDUCTOR CER 47NH 0603 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 47NH 0603 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ER47NK
Product Name INDUCTOR CER 47NH 0603 47nH 300mA - - Ceramic ¦10% Unshielded 700 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-75N 0302CS-75NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - 118-CE0603M-3N1PTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
DCR 0.2500 ohms
View Details