Vishay Intertechnology, Inc. Fixed Inductors ILC0603ER3N9S

Description
3.9nH Unshielded Multilayer Inductor 300mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 300mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER3N9S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER3N9S-ND
Fixed Inductors ILC0603ER3N9S-ND
3.9nH Unshielded Multilayer Inductor 300mA 140mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR CER 3.9NH 0603 3.9nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 10 @ 100MHz 4.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER3N9S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 3.9NH 0603 3.9nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 10 @ 100MHz 4.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER3N9S
INDUCTOR CER 3.9NH 0603 3.9nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 10 @ 100MHz 4.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER3N9S
INDUCTOR CER 3.9NH 0603 3.9nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 10 @ 100MHz 4.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 3.9NH 0603 3.9nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 10 @ 100MHz 4.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 3.9Nh 300Ma 0.3Nh 8Ghz; Inductance Vishay - 53K5095 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 3.9Nh 300Ma 0.3Nh 8Ghz; Inductance Vishay
53K5095
Hf Inductor, 3.9Nh 300Ma 0.3Nh 8Ghz; Inductance Vishay 53K5095
HF INDUCTOR, 3.9NH 300MA 0.3NH 8GHZ; Inductance:3.9nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Width:0.8mmRoHS Compliant: Yes

HF INDUCTOR, 3.9NH 300MA 0.3NH 8GHZ; Inductance:3.9nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0603ER3N9S-ND ILC0603ER3N9S 53K5095
Product Name Fixed Inductors INDUCTOR CER 3.9NH 0603 3.9nH 300mA - - Ceramic ¦0.3nH Unshielded 140 mOhm Max 10 @ 100MHz 4.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 3.9Nh 300Ma 0.3Nh 8Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Surface Mount Inductors - 2469830 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details