Vishay Intertechnology, Inc. Fixed Inductors ILC0603ER3N3S

Description
3.3nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER3N3S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER3N3S-ND
Fixed Inductors ILC0603ER3N3S-ND
3.3nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR CER 3.3NH 0603 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 10 @ 100MHz 5.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER3N3S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 3.3NH 0603 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 10 @ 100MHz 5.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER3N3S
INDUCTOR CER 3.3NH 0603 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 10 @ 100MHz 5.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER3N3S
INDUCTOR CER 3.3NH 0603 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 10 @ 100MHz 5.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 3.3NH 0603 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 10 @ 100MHz 5.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 3.3Nh 300Ma 0.3Nh 9Ghz; Inductance Vishay - 53K5094 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 3.3Nh 300Ma 0.3Nh 9Ghz; Inductance Vishay
53K5094
Hf Inductor, 3.3Nh 300Ma 0.3Nh 9Ghz; Inductance Vishay 53K5094
HF INDUCTOR, 3.3NH 300MA 0.3NH 9GHZ; Inductance:3.3nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:4GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 3.3NH 300MA 0.3NH 9GHZ; Inductance:3.3nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:4GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0603ER3N3S-ND ILC0603ER3N3S 53K5094
Product Name Fixed Inductors INDUCTOR CER 3.3NH 0603 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 10 @ 100MHz 5.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 3.3Nh 300Ma 0.3Nh 9Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details