INDUCTOR CER 39NH 0603 39nH 300mA - - Ceramic ¦10% Unshielded 600 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
| ASAP Semiconductor LLC | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ILC0603ER39NK |
| Product Name | INDUCTOR CER 39NH 0603 39nH 300mA - - Ceramic ¦10% Unshielded 600 mOhm Max 12 @ 100MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) |
| Application | High Frequency |