Vishay Intertechnology, Inc. INDUCTOR CER 33NH 0603 33nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 12 @ 100MHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER33NK

Description
INDUCTOR CER 33NH 0603 33nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 12 @ 100MHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 33NH 0603 33nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 12 @ 100MHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 33NH 0603 33nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 12 @ 100MHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER33NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 33NH 0603 33nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 12 @ 100MHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER33NK
INDUCTOR CER 33NH 0603 33nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 12 @ 100MHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER33NK
INDUCTOR CER 33NH 0603 33nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 12 @ 100MHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 33NH 0603 33nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 12 @ 100MHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ER33NK
Product Name INDUCTOR CER 33NH 0603 33nH 300mA - - Ceramic ¦10% Unshielded 550 mOhm Max 12 @ 100MHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 1200 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-56N 0402DC-56NXJRW , 0402DC-56NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Chip Power Inductor -  - Frontier Electronics Corp.
Frontier Electronics Corp.
Specs
Technology Standard
Core Material Ferrite
Application Power Choke
View Details