Vishay Intertechnology, Inc. INDUCTOR CER 2.7NH 0603 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER2N7S

Description
INDUCTOR CER 2.7NH 0603 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR CER 2.7NH 0603 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 2.7NH 0603 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER2N7S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 2.7NH 0603 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER2N7S
INDUCTOR CER 2.7NH 0603 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER2N7S
INDUCTOR CER 2.7NH 0603 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 2.7NH 0603 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILC0603ER2N7S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER2N7S-ND
Fixed Inductors ILC0603ER2N7S-ND
2.7nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0603ER2N7S ILC0603ER2N7S-ND
Product Name INDUCTOR CER 2.7NH 0603 2.7nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 10 @ 100MHz 7GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0027 microH
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 2-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details