INDUCTOR CER 2.2NH 0603 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 10GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ILC0603ER2N2S | ILC0603ER2N2S-ND |
| Product Name | INDUCTOR CER 2.2NH 0603 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 10GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | High Frequency | |
| Inductance Range | 0.0022 microH | |
| DCR | 0.1000 ohms | 0.1000 ohms |
| Rated DC Current | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |