Vishay Precision Group Fixed Inductors ILC0603ER27NJ

Description
27nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER27NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER27NJ-ND
Fixed Inductors ILC0603ER27NJ-ND
27nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)

27nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 27Nh, 300Ma, 5% 2.2Ghz; Inductance Vishay - 53K5093 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 27Nh, 300Ma, 5% 2.2Ghz; Inductance Vishay
53K5093
Hf Inductor, 27Nh, 300Ma, 5% 2.2Ghz; Inductance Vishay 53K5093
HF INDUCTOR, 27NH, 300MA, 5% 2.2GHZ; Inductance:27nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

HF INDUCTOR, 27NH, 300MA, 5% 2.2GHZ; Inductance:27nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER27NJ-ND 53K5093
Product Name Fixed Inductors Hf Inductor, 27Nh, 300Ma, 5% 2.2Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers