Vishay Intertechnology, Inc. INDUCTOR CER 22NH 0603 22nH 300mA - - Ceramic ¦10% Unshielded 400 mOhm Max 12 @ 100MHz 1.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER22NK

Description
INDUCTOR CER 22NH 0603 22nH 300mA - - Ceramic ¦10% Unshielded 400 mOhm Max 12 @ 100MHz 1.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 22NH 0603 22nH 300mA - - Ceramic ¦10% Unshielded 400 mOhm Max 12 @ 100MHz 1.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 22NH 0603 22nH 300mA - - Ceramic ¦10% Unshielded 400 mOhm Max 12 @ 100MHz 1.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER22NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 22NH 0603 22nH 300mA - - Ceramic ¦10% Unshielded 400 mOhm Max 12 @ 100MHz 1.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER22NK
INDUCTOR CER 22NH 0603 22nH 300mA - - Ceramic ¦10% Unshielded 400 mOhm Max 12 @ 100MHz 1.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER22NK
INDUCTOR CER 22NH 0603 22nH 300mA - - Ceramic ¦10% Unshielded 400 mOhm Max 12 @ 100MHz 1.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 22NH 0603 22nH 300mA - - Ceramic ¦10% Unshielded 400 mOhm Max 12 @ 100MHz 1.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ER22NK
Product Name INDUCTOR CER 22NH 0603 22nH 300mA - - Ceramic ¦10% Unshielded 400 mOhm Max 12 @ 100MHz 1.9GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 30 microH
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
Fixed Inductors - 118-CC453232A-330KLDKR-ND - DigiKey
Specs
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
DCR 1.15 ohms
View Details
2 suppliers