Vishay Precision Group Fixed Inductors ILC0603ER22NJ

Description
22nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER22NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER22NJ-ND
Fixed Inductors ILC0603ER22NJ-ND
22nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)

22nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 22Nh, 300Ma, 5% 2.9Ghz; Inductance Vishay - 53K5092 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 22Nh, 300Ma, 5% 2.9Ghz; Inductance Vishay
53K5092
Hf Inductor, 22Nh, 300Ma, 5% 2.9Ghz; Inductance Vishay 53K5092
HF INDUCTOR, 22NH, 300MA, 5% 2.9GHZ; Inductance:22nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 22NH, 300MA, 5% 2.9GHZ; Inductance:22nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER22NJ-ND 53K5092
Product Name Fixed Inductors Hf Inductor, 22Nh, 300Ma, 5% 2.9Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125986P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 330 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details