Vishay Intertechnology, Inc. Fixed Inductors ILC0603ER1N8S

Description
1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER1N8S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER1N8S-ND
Fixed Inductors ILC0603ER1N8S-ND
1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR CER 1.8NH 0603 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER1N8S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 1.8NH 0603 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER1N8S
INDUCTOR CER 1.8NH 0603 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER1N8S
INDUCTOR CER 1.8NH 0603 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 1.8NH 0603 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0603ER1N8S-ND ILC0603ER1N8S
Product Name Fixed Inductors INDUCTOR CER 1.8NH 0603 1.8nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 11GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-36274532263R9MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details