Vishay Intertechnology, Inc. Fixed Inductors ILC0603ER1N5S

Description
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER1N5S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER1N5S-ND
Fixed Inductors ILC0603ER1N5S-ND
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR CER 1.5NH 0603 1.5nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 13GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER1N5S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 1.5NH 0603 1.5nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 13GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER1N5S
INDUCTOR CER 1.5NH 0603 1.5nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 13GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER1N5S
INDUCTOR CER 1.5NH 0603 1.5nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 13GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 1.5NH 0603 1.5nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 13GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILC0603ER1N5S-ND ILC0603ER1N5S
Product Name Fixed Inductors INDUCTOR CER 1.5NH 0603 1.5nH 300mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 8 @ 100MHz 13GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details