Vishay Intertechnology, Inc. INDUCTOR CER 15NH 0603 15nH 300mA - - Ceramic ¦10% Unshielded 320 mOhm Max 12 @ 100MHz 2.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER15NK

Description
INDUCTOR CER 15NH 0603 15nH 300mA - - Ceramic ¦10% Unshielded 320 mOhm Max 12 @ 100MHz 2.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 15NH 0603 15nH 300mA - - Ceramic ¦10% Unshielded 320 mOhm Max 12 @ 100MHz 2.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 15NH 0603 15nH 300mA - - Ceramic ¦10% Unshielded 320 mOhm Max 12 @ 100MHz 2.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER15NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 15NH 0603 15nH 300mA - - Ceramic ¦10% Unshielded 320 mOhm Max 12 @ 100MHz 2.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER15NK
INDUCTOR CER 15NH 0603 15nH 300mA - - Ceramic ¦10% Unshielded 320 mOhm Max 12 @ 100MHz 2.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER15NK
INDUCTOR CER 15NH 0603 15nH 300mA - - Ceramic ¦10% Unshielded 320 mOhm Max 12 @ 100MHz 2.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 15NH 0603 15nH 300mA - - Ceramic ¦10% Unshielded 320 mOhm Max 12 @ 100MHz 2.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ER15NK
Product Name INDUCTOR CER 15NH 0603 15nH 300mA - - Ceramic ¦10% Unshielded 320 mOhm Max 12 @ 100MHz 2.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567585P - RS Components, Ltd.
Specs
Inductance Range 0.0036 microH
DCR 0.2500 ohms
Rated DC Current 400 milliamps
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application High Frequency
View Details