Vishay Precision Group Fixed Inductors ILC0603ER15NJ

Description
15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER15NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER15NJ-ND
Fixed Inductors ILC0603ER15NJ-ND
15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0603 (1608 Metric)

15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 15Nh, 300Ma, 5% 3.4Ghz; Inductance Vishay - 53K5089 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 15Nh, 300Ma, 5% 3.4Ghz; Inductance Vishay
53K5089
Hf Inductor, 15Nh, 300Ma, 5% 3.4Ghz; Inductance Vishay 53K5089
HF INDUCTOR, 15NH, 300MA, 5% 3.4GHZ; Inductance:15nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:2GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:Ceramic RoHS Compliant: Yes

HF INDUCTOR, 15NH, 300MA, 5% 3.4GHZ; Inductance:15nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:2GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER15NJ-ND 53K5089
Product Name Fixed Inductors Hf Inductor, 15Nh, 300Ma, 5% 3.4Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details