Vishay Intertechnology, Inc. INDUCTOR CER 12NH 0603 12nH 300mA - - Ceramic ¦10% Unshielded 280 mOhm Max 12 @ 100MHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER12NK

Description
INDUCTOR CER 12NH 0603 12nH 300mA - - Ceramic ¦10% Unshielded 280 mOhm Max 12 @ 100MHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 12NH 0603 12nH 300mA - - Ceramic ¦10% Unshielded 280 mOhm Max 12 @ 100MHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 12NH 0603 12nH 300mA - - Ceramic ¦10% Unshielded 280 mOhm Max 12 @ 100MHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER12NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 12NH 0603 12nH 300mA - - Ceramic ¦10% Unshielded 280 mOhm Max 12 @ 100MHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER12NK
INDUCTOR CER 12NH 0603 12nH 300mA - - Ceramic ¦10% Unshielded 280 mOhm Max 12 @ 100MHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER12NK
INDUCTOR CER 12NH 0603 12nH 300mA - - Ceramic ¦10% Unshielded 280 mOhm Max 12 @ 100MHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 12NH 0603 12nH 300mA - - Ceramic ¦10% Unshielded 280 mOhm Max 12 @ 100MHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ER12NK
Product Name INDUCTOR CER 12NH 0603 12nH 300mA - - Ceramic ¦10% Unshielded 280 mOhm Max 12 @ 100MHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Inductance Range 0.0047 microH
DCR 0.1600 ohms
Rated DC Current 700 milliamps
View Details
Fixed Inductors - 118-CE0603M-1N1CTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
DCR 0.1000 ohms
View Details