Vishay Precision Group Fixed Inductors ILC0603ER12NJ

Description
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER12NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER12NJ-ND
Fixed Inductors ILC0603ER12NJ-ND
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 12Nh, 300Ma, 5%, 4Ghz; Inductance Vishay - 53K5088 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 12Nh, 300Ma, 5%, 4Ghz; Inductance Vishay
53K5088
Hf Inductor, 12Nh, 300Ma, 5%, 4Ghz; Inductance Vishay 53K5088
HF INDUCTOR, 12NH, 300MA, 5%, 4GHZ; Inductance:12nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Inductor Construction:-RoHS Compliant: Yes

HF INDUCTOR, 12NH, 300MA, 5%, 4GHZ; Inductance:12nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0603ER12NJ-ND 53K5088
Product Name Fixed Inductors Hf Inductor, 12Nh, 300Ma, 5%, 4Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details