Vishay Intertechnology, Inc. INDUCTOR CER 10UH 0603 10nH 300mA - - Ceramic ¦10% Unshielded 260 mOhm Max 12 @ 100MHz 3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER10NK

Description
INDUCTOR CER 10UH 0603 10nH 300mA - - Ceramic ¦10% Unshielded 260 mOhm Max 12 @ 100MHz 3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 10UH 0603 10nH 300mA - - Ceramic ¦10% Unshielded 260 mOhm Max 12 @ 100MHz 3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 10UH 0603 10nH 300mA - - Ceramic ¦10% Unshielded 260 mOhm Max 12 @ 100MHz 3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER10NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 10UH 0603 10nH 300mA - - Ceramic ¦10% Unshielded 260 mOhm Max 12 @ 100MHz 3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER10NK
INDUCTOR CER 10UH 0603 10nH 300mA - - Ceramic ¦10% Unshielded 260 mOhm Max 12 @ 100MHz 3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER10NK
INDUCTOR CER 10UH 0603 10nH 300mA - - Ceramic ¦10% Unshielded 260 mOhm Max 12 @ 100MHz 3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 10UH 0603 10nH 300mA - - Ceramic ¦10% Unshielded 260 mOhm Max 12 @ 100MHz 3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0603ER10NK
Product Name INDUCTOR CER 10UH 0603 10nH 300mA - - Ceramic ¦10% Unshielded 260 mOhm Max 12 @ 100MHz 3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Inductance Range 0.0015 microH
DCR 0.1000 ohms
Rated DC Current 650 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details