Vishay Intertechnology, Inc. INDUCTOR CER 100NH 0402 100nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ERR10K

Description
INDUCTOR CER 100NH 0402 100nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 100NH 0402 100nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 100NH 0402 100nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ERR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 100NH 0402 100nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ERR10K
INDUCTOR CER 100NH 0402 100nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ERR10K
INDUCTOR CER 100NH 0402 100nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 100NH 0402 100nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ERR10K
Product Name INDUCTOR CER 100NH 0402 100nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
Fixed Inductors - 118-AC2213R-2N5KTR-ND - DigiKey
Specs
Technology Wirewound
Core Material Air
Inductance Tolerance 10 (+/- %)
View Details