Vishay Intertechnology, Inc. INDUCTOR CER 82NH 0402 82nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER82NK

Description
INDUCTOR CER 82NH 0402 82nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 82NH 0402 82nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 82NH 0402 82nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER82NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 82NH 0402 82nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER82NK
INDUCTOR CER 82NH 0402 82nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER82NK
INDUCTOR CER 82NH 0402 82nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 82NH 0402 82nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ER82NK
Product Name INDUCTOR CER 82NH 0402 82nH 100mA - - Ceramic ¦10% Unshielded 2 Ohm Max 8 @ 100MHz 1.1GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567635 - RS Components, Ltd.
Specs
Inductance Range 0.0220 microH
DCR 0.6000 ohms
Rated DC Current 350 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-27N 0402DC-27NXJRW , 0402DC-27NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0470 microH
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application High Frequency
View Details