Vishay Precision Group Fixed Inductors ILC0402ER6N8J

Description
6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER6N8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER6N8J-ND
Fixed Inductors ILC0402ER6N8J-ND
6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Hf Inductor, 6.8Nh, 250Ma 5% 5.5Ghz; Inductance Vishay - 53K5082 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 6.8Nh, 250Ma 5% 5.5Ghz; Inductance Vishay
53K5082
Hf Inductor, 6.8Nh, 250Ma 5% 5.5Ghz; Inductance Vishay 53K5082
HF INDUCTOR, 6.8NH, 250MA 5% 5.5GHZ; Inductance:6.8nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:250mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Product Length:1mm RoHS Compliant: Yes

HF INDUCTOR, 6.8NH, 250MA 5% 5.5GHZ; Inductance:6.8nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:250mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0402ER6N8J-ND 53K5082
Product Name Fixed Inductors Hf Inductor, 6.8Nh, 250Ma 5% 5.5Ghz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details