Vishay Intertechnology, Inc. INDUCTOR CER 68NH 0402 68nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.25GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER68NK

Description
INDUCTOR CER 68NH 0402 68nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.25GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 68NH 0402 68nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.25GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 68NH 0402 68nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.25GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER68NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 68NH 0402 68nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.25GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER68NK
INDUCTOR CER 68NH 0402 68nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.25GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER68NK
INDUCTOR CER 68NH 0402 68nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.25GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 68NH 0402 68nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.25GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ER68NK
Product Name INDUCTOR CER 68NH 0402 68nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.25GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567659 - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
DCR 2 ohms
Rated DC Current 200 milliamps
View Details
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 118-AC1060R-R38GTR-ND - DigiKey
Specs
Technology Wirewound
Core Material Air
Inductance Tolerance 2 (+/- %)
View Details