Vishay Intertechnology, Inc. INDUCTOR CER 56NH 0402 56nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER56NK

Description
INDUCTOR CER 56NH 0402 56nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 56NH 0402 56nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 56NH 0402 56nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER56NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 56NH 0402 56nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER56NK
INDUCTOR CER 56NH 0402 56nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER56NK
INDUCTOR CER 56NH 0402 56nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 56NH 0402 56nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ER56NK
Product Name INDUCTOR CER 56NH 0402 56nH 150mA - - Ceramic ¦10% Unshielded 1.4 Ohm Max 8 @ 100MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N8 0402DC-9N8XJRW , 0402DC-9N8XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details