Vishay Intertechnology, Inc. INDUCTOR CER 47NH 0402 47nH 150mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 100MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER47NK

Description
INDUCTOR CER 47NH 0402 47nH 150mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 100MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 47NH 0402 47nH 150mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 100MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 47NH 0402 47nH 150mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 100MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER47NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 47NH 0402 47nH 150mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 100MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER47NK
INDUCTOR CER 47NH 0402 47nH 150mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 100MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER47NK
INDUCTOR CER 47NH 0402 47nH 150mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 100MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 47NH 0402 47nH 150mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 100MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ER47NK
Product Name INDUCTOR CER 47NH 0402 47nH 150mA - - Ceramic ¦10% Unshielded 1.3 Ohm Max 8 @ 100MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 0.1200 microH
DCR 0.3200 ohms
View Details
Fixed Inductors - 118-CE0603M-4N7DTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
DCR 0.4000 ohms
View Details