Vishay Precision Group Fixed Inductors ILC0402ER3N3S

Description
3.3nH Unshielded Multilayer Inductor 300mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 300mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER3N3S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER3N3S-ND
Fixed Inductors ILC0402ER3N3S-ND
3.3nH Unshielded Multilayer Inductor 300mA 190mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 300mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR CER 3.3NH 0402 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 190 mOhm Max 8 @ 100MHz 6.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER3N3S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 3.3NH 0402 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 190 mOhm Max 8 @ 100MHz 6.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER3N3S
INDUCTOR CER 3.3NH 0402 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 190 mOhm Max 8 @ 100MHz 6.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER3N3S
INDUCTOR CER 3.3NH 0402 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 190 mOhm Max 8 @ 100MHz 6.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 3.3NH 0402 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 190 mOhm Max 8 @ 100MHz 6.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 3.3Nh 300Ma 0.3Nh 8Ghz; Inductance Vishay - 53K5078 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 3.3Nh 300Ma 0.3Nh 8Ghz; Inductance Vishay
53K5078
Hf Inductor, 3.3Nh 300Ma 0.3Nh 8Ghz; Inductance Vishay 53K5078
HF INDUCTOR, 3.3NH 300MA 0.3NH 8GHZ; Inductance:3.3nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 3.3NH 300MA 0.3NH 8GHZ; Inductance:3.3nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0402ER3N3S-ND ILC0402ER3N3S 53K5078
Product Name Fixed Inductors INDUCTOR CER 3.3NH 0402 3.3nH 300mA - - Ceramic ¦0.3nH Unshielded 190 mOhm Max 8 @ 100MHz 6.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 3.3Nh 300Ma 0.3Nh 8Ghz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details